Vishay Precision Group Tantalum Capacitors TR3A475K010C1500

Description
4.7µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 1.5Ohm
Request a Quote Datasheet
Description
4.7µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 1.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-TR3A475K010C1500TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-TR3A475K010C1500TR-ND
Tantalum Capacitors 718-TR3A475K010C1500TR-ND
4.7µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 1.5Ohm

4.7µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 1.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-TR3A475K010C1500DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-TR3A475K010C1500DKR-ND
Tantalum Capacitors 718-TR3A475K010C1500DKR-ND
4.7µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 1.5Ohm

4.7µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 1.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-TR3A475K010C1500CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-TR3A475K010C1500CT-ND
Tantalum Capacitors 718-TR3A475K010C1500CT-ND
4.7µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 1.5Ohm

4.7µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 1.5Ohm

Buy Now Datasheet
Tantalum Capacitors - TR3A475K010C1500 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3A475K010C1500
Tantalum Capacitors TR3A475K010C1500
CAP TANT 4.7UF 10% 10V 1206

CAP TANT 4.7UF 10% 10V 1206

Supplier's Site Datasheet
Tantalum Capacitor, 4.7Uf 10V 1.5 Ohm 10%, 3216-18; Capacitance Vishay - 97M9715 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 4.7Uf 10V 1.5 Ohm 10%, 3216-18; Capacitance Vishay
97M9715
Tantalum Capacitor, 4.7Uf 10V 1.5 Ohm 10%, 3216-18; Capacitance Vishay 97M9715
TANTALUM CAPACITOR, 4.7UF 10V 1.5 OHM 10%, 3216-18; Capacitance:4.7µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:1.5ohm; Manufacturer Size Code:A; Failure Rate:-; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 4.7UF 10V 1.5 OHM 10%, 3216-18; Capacitance:4.7µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:1.5ohm; Manufacturer Size Code:A; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Tant, 4.7Uf 10V 1.5 Ohm 10%, 3216-18; Capacitance Vishay - 86K4776 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 4.7Uf 10V 1.5 Ohm 10%, 3216-18; Capacitance Vishay
86K4776
Capacitor Tant, 4.7Uf 10V 1.5 Ohm 10%, 3216-18; Capacitance Vishay 86K4776
CAPACITOR TANT, 4.7UF 10V 1.5 OHM 10%, 3216-18; Capacitance:4.7µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:1.5ohm RoHS Compliant: Yes

CAPACITOR TANT, 4.7UF 10V 1.5 OHM 10%, 3216-18; Capacitance:4.7µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:1.5ohm RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TR3A475K010C1500 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TR3A475K010C1500
Capacitors - Tantalum Capacitors TR3A475K010C1500
CAP TANT 4.7UF 10% 10V 1206

CAP TANT 4.7UF 10% 10V 1206

Supplier's Site

Technical Specifications

  DigiKey DigiKey Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-TR3A475K010C1500TR-ND 718-TR3A475K010C1500DKR-ND TR3A475K010C1500 97M9715 86K4776 TR3A475K010C1500
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 4.7Uf 10V 1.5 Ohm 10%, 3216-18; Capacitance Vishay Capacitor Tant, 4.7Uf 10V 1.5 Ohm 10%, 3216-18; Capacitance Vishay Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 226SML016MD4 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - 0603J0102P70BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701235 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers