Vishay Precision Group Tantalum Capacitors TR3A475K010C1400

Description
4.7µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 1.4Ohm
Request a Quote Datasheet
Description
4.7µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 1.4Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1757-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1757-6-ND
Tantalum Capacitors 718-1757-6-ND
4.7µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 1.4Ohm

4.7µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 1.4Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1757-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1757-1-ND
Tantalum Capacitors 718-1757-1-ND
4.7µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 1.4Ohm

4.7µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 1.4Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1757-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1757-2-ND
Tantalum Capacitors 718-1757-2-ND
4.7µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 1.4Ohm

4.7µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 1.4Ohm

Buy Now Datasheet
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 4.7 F, 10%, 10 V, 1206 [3216 Metric] Rohs Compliant Vishay - 46R1121 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 4.7 F, 10%, 10 V, 1206 [3216 Metric] Rohs Compliant Vishay
46R1121
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 4.7 F, 10%, 10 V, 1206 [3216 Metric] Rohs Compliant Vishay 46R1121
Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 4.7 F, 10%, 10 V, 1206 [3216 Metric] RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 4.7 F, 10%, 10 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site
Cap, 4.7Uf, 10V, Tant, Case A; Capacitance Vishay - 66AJ1950 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 10V, Tant, Case A; Capacitance Vishay
66AJ1950
Cap, 4.7Uf, 10V, Tant, Case A; Capacitance Vishay 66AJ1950
CAP, 4.7UF, 10V, TANT, CASE A; Capacitance:4.7µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:1.4ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:230mA; Qualification:- RoHS Compliant: Yes

CAP, 4.7UF, 10V, TANT, CASE A; Capacitance:4.7µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:1.4ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:230mA; Qualification:- RoHS Compliant: Yes

Supplier's Site
Cap, 4.7Uf, 10V, Tant, Case A Rohs Compliant Vishay - 69AH3023 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 10V, Tant, Case A Rohs Compliant Vishay
69AH3023
Cap, 4.7Uf, 10V, Tant, Case A Rohs Compliant Vishay 69AH3023
CAP, 4.7UF, 10V, TANT, CASE A ROHS COMPLIANT: YES

CAP, 4.7UF, 10V, TANT, CASE A ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 4.7Uf, 10V, Tant, Case A; Capacitance Vishay - 82R4521 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 10V, Tant, Case A; Capacitance Vishay
82R4521
Cap, 4.7Uf, 10V, Tant, Case A; Capacitance Vishay 82R4521
CAP, 4.7UF, 10V, TANT, CASE A; Capacitance:4.7µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:1.4ohm; Manufacturer Size Code:A; Product Range:TR3 Series; Case Size:1206 RoHS Compliant: Yes

CAP, 4.7UF, 10V, TANT, CASE A; Capacitance:4.7µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:1.4ohm; Manufacturer Size Code:A; Product Range:TR3 Series; Case Size:1206 RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TR3A475K010C1400 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TR3A475K010C1400
Tantalum Capacitors TR3A475K010C1400
CAP TANT 4.7UF 10% 10V 1206

CAP TANT 4.7UF 10% 10V 1206

Supplier's Site Datasheet
CAP TANT 4.7UF 10V 10% 1206 - 874-TR3A475K010C1400 - Utmel Electronic Limited
Hong Kong, China
CAP TANT 4.7UF 10V 10% 1206
874-TR3A475K010C1400
CAP TANT 4.7UF 10V 10% 1206 874-TR3A475K010C1400
CAP TANT 4.7UF 10V 10% 1206

CAP TANT 4.7UF 10V 10% 1206

Supplier's Site
Tantalum Capacitors - TR3A475K010C1400 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3A475K010C1400
Tantalum Capacitors TR3A475K010C1400
CAP TANT 4.7UF 10% 10V 1206

CAP TANT 4.7UF 10% 10V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1757-6-ND 718-1757-1-ND 46R1121 66AJ1950 TR3A475K010C1400 874-TR3A475K010C1400 TR3A475K010C1400
Product Name Tantalum Capacitors Tantalum Capacitors Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 4.7 F, 10%, 10 V, 1206 [3216 Metric] Rohs Compliant Vishay Cap, 4.7Uf, 10V, Tant, Case A; Capacitance Vishay Tantalum Capacitors CAP TANT 4.7UF 10V 10% 1206 Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TDL105K035S1B-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-0504RB102K250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details