Vishay Intertechnology, Inc. Tantalum Capacitors TR3A475K010C1000

Description
4.7µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 1Ohm
Request a Quote Datasheet
Description
4.7µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1478-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1478-6-ND
Tantalum Capacitors 718-1478-6-ND
4.7µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 1Ohm

4.7µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 1Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1478-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1478-2-ND
Tantalum Capacitors 718-1478-2-ND
4.7µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 1Ohm

4.7µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 1Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1478-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1478-1-ND
Tantalum Capacitors 718-1478-1-ND
4.7µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 1Ohm

4.7µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 1Ohm

Buy Now Datasheet
Capacitors Tantalum Capacitors -  - Win Source Electronics
Laguna Hills, CA, United States
Capacitors Tantalum Capacitors
Capacitors Tantalum Capacitors
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Sprague Category: Capacitors Tantalum Capacitors Series: TANTAMOUNT®, TR3 Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Capacitance: 4.7 µF Tolerance: ±10% Voltage - Rated: 10 V Type: Molded ESR (Equivalent Series Resistance): 1Ohm Operating Temperature: -55°C ~ 125°C

Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay Sprague
Category: Capacitors Tantalum Capacitors
Series: TANTAMOUNT®, TR3
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Capacitance: 4.7 µF
Tolerance: ±10%
Voltage - Rated: 10 V
Type: Molded
ESR (Equivalent Series Resistance): 1Ohm
Operating Temperature: -55°C ~ 125°C

Buy Now Datasheet
Singapore, Singapore
SMD 4.7uF 10V Capacitor
59-TR3A475K010C1000
SMD 4.7uF 10V Capacitor 59-TR3A475K010C1000
4.7uF 10V Tantalum Capacitor, 1206 SMD, 10% Tol Product overview: TR3A475K010C1000 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR3A475K010C1000 can be used for catalog matching and distributor lookup.

4.7uF 10V Tantalum Capacitor, 1206 SMD, 10% Tol Product overview: TR3A475K010C1000 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR3A475K010C1000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TR3A475K010C1000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TR3A475K010C1000
Capacitors - Tantalum Capacitors TR3A475K010C1000
CAP TANT 4.7UF 10% 10V 1206

CAP TANT 4.7UF 10% 10V 1206

Supplier's Site
Tantalum Capacitor, 4.7Uf, 10V, 1 Ohm, 0.1, 3216-18; Capacitance Vishay - 25R2675 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 4.7Uf, 10V, 1 Ohm, 0.1, 3216-18; Capacitance Vishay
25R2675
Tantalum Capacitor, 4.7Uf, 10V, 1 Ohm, 0.1, 3216-18; Capacitance Vishay 25R2675
TANTALUM CAPACITOR, 4.7UF, 10V, 1 OHM, 0.1, 3216-18; Capacitance:4.7µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:1ohm; Manufacturer Size Code:A; Failure Rate:-; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 4.7UF, 10V, 1 OHM, 0.1, 3216-18; Capacitance:4.7µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:1ohm; Manufacturer Size Code:A; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Tant, 4.7Uf, 10V, 1 Ohm, 0.1, 3216-18; Capacitance Vishay - 71P8220 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 4.7Uf, 10V, 1 Ohm, 0.1, 3216-18; Capacitance Vishay
71P8220
Capacitor Tant, 4.7Uf, 10V, 1 Ohm, 0.1, 3216-18; Capacitance Vishay 71P8220
CAPACITOR TANT, 4.7UF, 10V, 1 OHM, 0.1, 3216-18; Capacitance:4.7µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:1ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:270mA RoHS Compliant: Yes

CAPACITOR TANT, 4.7UF, 10V, 1 OHM, 0.1, 3216-18; Capacitance:4.7µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:1ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:270mA RoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 4.7 F, 10%, 10 V, 1206 [3216 Metric] Rohs Compliant Vishay - 08X2126 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 4.7 F, 10%, 10 V, 1206 [3216 Metric] Rohs Compliant Vishay
08X2126
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 4.7 F, 10%, 10 V, 1206 [3216 Metric] Rohs Compliant Vishay 08X2126
Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 4.7 F, 10%, 10 V, 1206 [3216 Metric] RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 4.7 F, 10%, 10 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TR3A475K010C1000 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3A475K010C1000
Tantalum Capacitors TR3A475K010C1000
CAP TANT 4.7UF 10% 10V 1206

CAP TANT 4.7UF 10% 10V 1206

Supplier's Site Datasheet
Tantalum Capacitors - TR3A475K010C1000 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TR3A475K010C1000
Tantalum Capacitors TR3A475K010C1000
CAP TANT 4.7UF 10% 10V 1206

CAP TANT 4.7UF 10% 10V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1478-6-ND 718-1478-2-ND 59-TR3A475K010C1000 TR3A475K010C1000 25R2675 08X2126 TR3A475K010C1000 TR3A475K010C1000
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors Tantalum Capacitors SMD 4.7uF 10V Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitor, 4.7Uf, 10V, 1 Ohm, 0.1, 3216-18; Capacitance Vishay Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 4.7 F, 10%, 10 V, 1206 [3216 Metric] Rohs Compliant Vishay Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 245LC3500K5LM8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - C17CF270J-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details