33µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 600mOhm
33µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 600mOhm
33µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 600mOhm
CAPACITOR TANT, 33UF 6.3V 0.6 OHM 10%, 3216-18; Capacitance:33µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:0.6ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:350mA RoHS Compliant: Yes
Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 33 F, 10%, 6.3 V, 1206 [3216 Metric] RoHS Compliant: Yes
CAP TANT 33UF 10% 6.3V 1206
CAP TANT 33UF 10% 6.3V 1206
CAP TANT 33UF 6.3V 10% 1206
| DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-1305-2-ND | 718-1305-6-ND | 86K4748 | 46R1120 | TR3A336K6R3C0600 | TR3A336K6R3C0600 | 874-TR3A336K6R3C0600 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitor Tant, 33Uf 6.3V 0.6 Ohm 10%, 3216-18; Capacitance Vishay | Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 33 F, 10%, 6.3 V, 1206 [3216 Metric] Rohs Compliant Vishay | Tantalum Capacitors | Capacitors - Tantalum Capacitors | CAP TANT 33UF 6.3V 10% 1206 |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||||
| Applications | General Purpose | General Purpose | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | |||
| Capacitance Range | 33 microF | 33 microF | 33 microF | 33 microF | 33 microF | 33 microF |