3.3µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 3Ohm
CAP TANT 3.3UF 10% 25V 1206
CAP TANT 3.3UF 10% 25V 1206
Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 3.3 F, 10%, 25 V, 1206 [3216 Metric] RoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-1521-2-ND | TR3A335K025C3000 | TR3A335K025C3000 | 08X2124 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 3.3 F, 10%, 25 V, 1206 [3216 Metric] Rohs Compliant Vishay |
| Configuration / Form Factor | Chip Capacitor | |||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 3.3 microF | 3.3 microF | 3.3 microF |