Vishay Intertechnology, Inc. Tantalum Capacitors TR3A156M6R3C2000

Description
15µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 2Ohm
Request a Quote Datasheet
Description
15µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 2Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TR3A156M6R3C2000-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TR3A156M6R3C2000-ND
Tantalum Capacitors TR3A156M6R3C2000-ND
15µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 2Ohm

15µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 2Ohm

Buy Now Datasheet
Tantalum Capacitors - TR3A156M6R3C2000 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3A156M6R3C2000
Tantalum Capacitors TR3A156M6R3C2000
CAP TANT 15UF 20% 6.3V 1206

CAP TANT 15UF 20% 6.3V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number TR3A156M6R3C2000-ND TR3A156M6R3C2000
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Film Paper Film Capacitors - 106K050CS4G-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Ceramic Capacitors - 0603J0100270JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers