Vishay Precision Group Tantalum Capacitors TR3A156K6R3C1000

Description
15µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 1Ohm
Request a Quote Datasheet
Description
15µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1829-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1829-2-ND
Tantalum Capacitors 718-1829-2-ND
15µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 1Ohm

15µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 1Ohm

Buy Now Datasheet
Tantalum Capacitors - TR3A156K6R3C1000 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3A156K6R3C1000
Tantalum Capacitors TR3A156K6R3C1000
CAP TANT 15UF 10% 6.3V 1206

CAP TANT 15UF 10% 6.3V 1206

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TR3A156K6R3C1000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TR3A156K6R3C1000
Capacitors - Tantalum Capacitors TR3A156K6R3C1000
CAP TANT 15UF 10% 6.3V 1206

CAP TANT 15UF 10% 6.3V 1206

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 718-1829-2-ND TR3A156K6R3C1000 TR3A156K6R3C1000
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525003P60BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers