15µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 1Ohm
15µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 1Ohm
15µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 1Ohm
CAPACITOR TANT, 15UF, 10V, 1 OHM, 0.1, 3216-18; Capacitance:15µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:1ohm RoHS Compliant: Yes
TANTALUM CAPACITOR, 15UF, 10V, 1 OHM, 0.1, 3216-18; Capacitance:15µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:1ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:270mARoHS Compliant: Yes
CAP TANT 15UF 10% 10V 1206
CAP TANT 15UF 10% 10V 1206
| DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-1302-2-ND | 718-1302-6-ND | 86K4635 | 97M9710 | TR3A156K010C1000 | TR3A156K010C1000 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitor Tant, 15Uf, 10V, 1 Ohm, 0.1, 3216-18; Capacitance Vishay | Tantalum Capacitor, 15Uf, 10V, 1 Ohm, 0.1, 3216-18; Capacitance Vishay | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; SMD | |||
| Applications | General Purpose | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 15 microF | 15 microF | 15 microF | 15 microF | 15 microF | 15 microF |