Vishay Intertechnology, Inc. Tantalum Capacitors TR3A106M016C1700

Description
10µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 1.7Ohm
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 1.7Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TR3A106M016C1700-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TR3A106M016C1700-ND
Tantalum Capacitors TR3A106M016C1700-ND
10µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 1.7Ohm

10µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 1.7Ohm

Buy Now Datasheet
Tantalum Capacitors - TR3A106M016C1700 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3A106M016C1700
Tantalum Capacitors TR3A106M016C1700
CAP TANT 10UF 20% 16V 1206

CAP TANT 10UF 20% 16V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number TR3A106M016C1700-ND TR3A106M016C1700
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101243U040BB2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Ceramic Capacitors - 1608-050525000390FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details