Capacitor Tantalum SMT TR3A 16V 10uF
Capacitor Tantalum SMT TR3A 16V 10uF
Capacitor Tantalum SMT TR3A 16V 10uF
10µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 1.7Ohm
10µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 1.7Ohm
10µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 1.7Ohm
CAP TANT 10UF 10% 16V 1206
CAP TANT 10UF 10% 16V 1206
TANTALUM CAPACITOR, 10UF 16V, 1.7 OHM, 0.1, 3216-18; Capacitance:10µF; Voltage(DC):16V; Tantalum Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C RoHS Compliant: Yes
TANTALUM CAPACITOR, 10UF 16V, 1.7 OHM, 0.1, 3216-18, FULL REEL; Capacitance:10µF; Voltage(DC):16V; Tantalum Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; ESR:1.7ohm; Series Name:TR3 RoHS Compliant: Yes
CAP, 10µF, 16V, 10%, REEL; Capacitance:10µF; Voltage Rating:16V; Tantalum Capacitor Case:1206 [3216 Metric]; Product Range:TANTAMOUNT TR3 Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes
Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 10 F, 10%, 16 V, 1206 [3216 Metric] RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 6845014 | 6845014P | 718-1301-1-ND | 718-1301-6-ND | TR3A106K016C1700 | TR3A106K016C1700 | 25R2671 | 86K4603 | 03AC0147 | 46R1115 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 10Uf 16V, 1.7 Ohm, 0.1, 3216-18; Capacitance Vishay | Tantalum Capacitor, 10Uf 16V, 1.7 Ohm, 0.1, 3216-18, Full Reel; Capacitance Vishay | Cap, 10Μf, 16V, 10%, Reel; Capacitance Vishay | Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 10 F, 10%, 16 V, 1206 [3216 Metric] Rohs Compliant Vishay |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||||||
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | Fixed | Fixed | Fixed | Fixed | ||
| RoHS Compliant | Yes | Yes | Yes | Yes | Yes | Yes | ||||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | Tantalum | |||||
| Electrostatic Capacitors | MnO2 |