Vishay Intertechnology, Inc. Tantalum Capacitors TR3A106K010C1800

Description
10µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 1.8Ohm
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 1.8Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1458-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1458-2-ND
Tantalum Capacitors 718-1458-2-ND
10µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 1.8Ohm

10µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 1.8Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1458-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1458-6-ND
Tantalum Capacitors 718-1458-6-ND
10µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 1.8Ohm

10µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 1.8Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1458-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1458-1-ND
Tantalum Capacitors 718-1458-1-ND
10µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 1.8Ohm

10µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 1.8Ohm

Buy Now Datasheet
Singapore, Singapore
SMD 10uF 10V Capacitor
59-TR3A106K010C1800
SMD 10uF 10V Capacitor 59-TR3A106K010C1800
10uF 10V Tantalum Capacitor, 1206 SMD, 1.8R ESR Product overview: TR3A106K010C1800 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR3A106K010C1800 can be used for catalog matching and distributor lookup.

10uF 10V Tantalum Capacitor, 1206 SMD, 1.8R ESR Product overview: TR3A106K010C1800 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR3A106K010C1800 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 6845082 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6845082
Tantalum Capacitors 6845082
Capacitor Tantalum SMT TR3A 10V 10uF

Capacitor Tantalum SMT TR3A 10V 10uF

Supplier's Site
Tantalum Capacitors - 6845082P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6845082P
Tantalum Capacitors 6845082P
Capacitor Tantalum SMT TR3A 10V 10uF

Capacitor Tantalum SMT TR3A 10V 10uF

Supplier's Site
Tantalum Capacitors - 1730401 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1730401
Tantalum Capacitors 1730401
Capacitor Tantalum SMT TR3A 10V 10uF

Capacitor Tantalum SMT TR3A 10V 10uF

Supplier's Site
Capacitors - Tantalum Capacitors - 1359692-TR3A106K010C1800 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1359692-TR3A106K010C1800
Capacitors - Tantalum Capacitors 1359692-TR3A106K010C1800
Win Source Part Number: 1359692-TR3A106K010C 1800 Category: Capacitors - Tantalum Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 57 pct. Type: Molded MSL Level: 1 (Unlimited) Mfr: Vishay Sprague Series: TANTAMOUNT®, TR3 Package: Tape & Reel Product Status: Active Features: General Purpose Package / Case: 1206 (3216 Metric) Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 10 µF Tolerance: ±10% Voltage - Rated: 10 V ESR (Equivalent Series Resistance): 1.8Ohm Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.071" (1.80mm) REACH Status: REACH Unaffected ECCN: EAR99 Manufacturer Size Code: A

Win Source Part Number: 1359692-TR3A106K010C1800
Category: Capacitors - Tantalum Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 57 pct.
Type: Molded
MSL Level: 1 (Unlimited)
Mfr: Vishay Sprague
Series: TANTAMOUNT®, TR3
Package: Tape & Reel
Product Status: Active
Features: General Purpose
Package / Case: 1206 (3216 Metric)
Mounting Type: Surface Mount
HTSUS: 8532.21.0050
Capacitance: 10 µF
Tolerance: ±10%
Voltage - Rated: 10 V
ESR (Equivalent Series Resistance): 1.8Ohm
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max): 0.071" (1.80mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Manufacturer Size Code: A

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TR3A106K010C1800 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TR3A106K010C1800
Capacitors - Tantalum Capacitors TR3A106K010C1800
CAP TANT 10UF 10% 10V 1206

CAP TANT 10UF 10% 10V 1206

Supplier's Site
Tantalum Capacitors - TR3A106K010C1800 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3A106K010C1800
Tantalum Capacitors TR3A106K010C1800
CAP TANT 10UF 10% 10V 1206

CAP TANT 10UF 10% 10V 1206

Supplier's Site Datasheet
Capacitor Tant, 10Uf 10V, 1.8 Ohm, 0.1, 3216-18, Full Reel; Capacitance Vishay - 71P8214 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 10Uf 10V, 1.8 Ohm, 0.1, 3216-18, Full Reel; Capacitance Vishay
71P8214
Capacitor Tant, 10Uf 10V, 1.8 Ohm, 0.1, 3216-18, Full Reel; Capacitance Vishay 71P8214
CAPACITOR TANT, 10UF 10V, 1.8 OHM, 0.1, 3216-18, FULL REEL; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:1.8ohm; Manufacturer Size Code:A; Failure Rate:- RoHS Compliant: Yes

CAPACITOR TANT, 10UF 10V, 1.8 OHM, 0.1, 3216-18, FULL REEL; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:1.8ohm; Manufacturer Size Code:A; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 10 F, 10%, 10 V, 1206 [3216 Metric] Rohs Compliant Vishay - 46R1114 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 10 F, 10%, 10 V, 1206 [3216 Metric] Rohs Compliant Vishay
46R1114
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 10 F, 10%, 10 V, 1206 [3216 Metric] Rohs Compliant Vishay 46R1114
Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 10 F, 10%, 10 V, 1206 [3216 Metric] RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 10 F, 10%, 10 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1458-2-ND 718-1458-6-ND 59-TR3A106K010C1800 6845082 6845082P 1359692-TR3A106K010C1800 TR3A106K010C1800 TR3A106K010C1800 71P8214 46R1114
Product Name Tantalum Capacitors Tantalum Capacitors SMD 10uF 10V Capacitor Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 10Uf 10V, 1.8 Ohm, 0.1, 3216-18, Full Reel; Capacitance Vishay Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 10 F, 10%, 10 V, 1206 [3216 Metric] Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors Rohs Compliant Cornell Dubilier - 34C2418 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504X103K500PX-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details