Vishay Precision Group Capacitors - Tantalum Capacitors TR3A106K010C0900

Description
Win Source Part Number: 1359874-TR3A106K010C 0900 Category: Capacitors - Tantalum Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 33 pct. Type: Molded MSL Level: 1 (Unlimited) Mfr: Vishay Sprague Series: TANTAMOUNT®, TR3 Package: Tape & Reel Product Status: Active Features: General Purpose Package / Case: 1206 (3216 Metric) Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 10 µF Tolerance: ±10% Voltage - Rated: 10 V ESR (Equivalent Series Resistance): 900mOhm Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.071" (1.80mm) REACH Status: REACH Unaffected ECCN: EAR99 Manufacturer Size Code: A
Request a Quote Datasheet
Description
Win Source Part Number: 1359874-TR3A106K010C 0900 Category: Capacitors - Tantalum Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 33 pct. Type: Molded MSL Level: 1 (Unlimited) Mfr: Vishay Sprague Series: TANTAMOUNT®, TR3 Package: Tape & Reel Product Status: Active Features: General Purpose Package / Case: 1206 (3216 Metric) Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 10 µF Tolerance: ±10% Voltage - Rated: 10 V ESR (Equivalent Series Resistance): 900mOhm Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.071" (1.80mm) REACH Status: REACH Unaffected ECCN: EAR99 Manufacturer Size Code: A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Tantalum Capacitors - 1359874-TR3A106K010C0900 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1359874-TR3A106K010C0900
Capacitors - Tantalum Capacitors 1359874-TR3A106K010C0900
Win Source Part Number: 1359874-TR3A106K010C 0900 Category: Capacitors - Tantalum Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 33 pct. Type: Molded MSL Level: 1 (Unlimited) Mfr: Vishay Sprague Series: TANTAMOUNT®, TR3 Package: Tape & Reel Product Status: Active Features: General Purpose Package / Case: 1206 (3216 Metric) Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 10 µF Tolerance: ±10% Voltage - Rated: 10 V ESR (Equivalent Series Resistance): 900mOhm Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.071" (1.80mm) REACH Status: REACH Unaffected ECCN: EAR99 Manufacturer Size Code: A

Win Source Part Number: 1359874-TR3A106K010C0900
Category: Capacitors - Tantalum Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 33 pct.
Type: Molded
MSL Level: 1 (Unlimited)
Mfr: Vishay Sprague
Series: TANTAMOUNT®, TR3
Package: Tape & Reel
Product Status: Active
Features: General Purpose
Package / Case: 1206 (3216 Metric)
Mounting Type: Surface Mount
HTSUS: 8532.21.0050
Capacitance: 10 µF
Tolerance: ±10%
Voltage - Rated: 10 V
ESR (Equivalent Series Resistance): 900mOhm
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max): 0.071" (1.80mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Manufacturer Size Code: A

Buy Now Datasheet
Tantalum Capacitors - 6845086 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6845086
Tantalum Capacitors 6845086
Capacitor Tantalum SMT TR3A 10V 10uF

Capacitor Tantalum SMT TR3A 10V 10uF

Supplier's Site
Tantalum Capacitors - 6845086P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6845086P
Tantalum Capacitors 6845086P
Capacitor Tantalum SMT TR3A 10V 10uF

Capacitor Tantalum SMT TR3A 10V 10uF

Supplier's Site
Tantalum Capacitors - 1733656 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1733656
Tantalum Capacitors 1733656
Capacitor Tantalum SMT TR3A 10V 10uF

Capacitor Tantalum SMT TR3A 10V 10uF

Supplier's Site
Singapore, Singapore
SMD 10uF 10V Capacitor
59-TR3A106K010C0900
SMD 10uF 10V Capacitor 59-TR3A106K010C0900
10uF 10V Tantalum Capacitor, 1206 SMD, 900mR ESR Product overview: TR3A106K010C0900 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR3A106K010C0900 can be used for catalog matching and distributor lookup.

10uF 10V Tantalum Capacitor, 1206 SMD, 900mR ESR Product overview: TR3A106K010C0900 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR3A106K010C0900 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-1460-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1460-2-ND
Tantalum Capacitors 718-1460-2-ND
10µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 900mOhm

10µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 900mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1460-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1460-1-ND
Tantalum Capacitors 718-1460-1-ND
10µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 900mOhm

10µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 900mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1460-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1460-6-ND
Tantalum Capacitors 718-1460-6-ND
10µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 900mOhm

10µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 900mOhm

Buy Now Datasheet
Tantalum Capacitors - TR3A106K010C0900 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3A106K010C0900
Tantalum Capacitors TR3A106K010C0900
CAP TANT 10UF 10% 10V 1206

CAP TANT 10UF 10% 10V 1206

Supplier's Site Datasheet
Tantalum Capacitors - TR3A106K010C0900 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TR3A106K010C0900
Tantalum Capacitors TR3A106K010C0900
CAP TANT 10UF 10% 10V 1206

CAP TANT 10UF 10% 10V 1206

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TR3A106K010C0900 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TR3A106K010C0900
Capacitors - Tantalum Capacitors TR3A106K010C0900
CAP TANT 10UF 10% 10V 1206

CAP TANT 10UF 10% 10V 1206

Supplier's Site
Tantalum Capacitor, 10Uf 10V, 0.9 Ohm, 0.1, 3216-18; Capacitance Vishay - 25R2667 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf 10V, 0.9 Ohm, 0.1, 3216-18; Capacitance Vishay
25R2667
Tantalum Capacitor, 10Uf 10V, 0.9 Ohm, 0.1, 3216-18; Capacitance Vishay 25R2667
TANTALUM CAPACITOR, 10UF 10V, 0.9 OHM, 0.1, 3216-18; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:0.9ohm; Manufacturer Size Code:A; Product Range:TR3 Series RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF 10V, 0.9 OHM, 0.1, 3216-18; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:0.9ohm; Manufacturer Size Code:A; Product Range:TR3 Series RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 10Uf 10V, 0.9 Ohm, 0.1, 3216-18, Full Reel; Capacitance Vishay - 71P8213 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf 10V, 0.9 Ohm, 0.1, 3216-18, Full Reel; Capacitance Vishay
71P8213
Tantalum Capacitor, 10Uf 10V, 0.9 Ohm, 0.1, 3216-18, Full Reel; Capacitance Vishay 71P8213
TANTALUM CAPACITOR, 10UF 10V, 0.9 OHM, 0.1, 3216-18, FULL REEL; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:0.9ohm; Manufacturer Size Code:A; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF 10V, 0.9 OHM, 0.1, 3216-18, FULL REEL; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:0.9ohm; Manufacturer Size Code:A; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 10 F, 10%, 10 V, 1206 [3216 Metric] Rohs Compliant Vishay - 46R1113 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 10 F, 10%, 10 V, 1206 [3216 Metric] Rohs Compliant Vishay
46R1113
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 10 F, 10%, 10 V, 1206 [3216 Metric] Rohs Compliant Vishay 46R1113
Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 10 F, 10%, 10 V, 1206 [3216 Metric] RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 10 F, 10%, 10 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Uf, 10V, Tant, Case A Rohs Compliant Vishay - 69AH3020 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 10V, Tant, Case A Rohs Compliant Vishay
69AH3020
Cap, 10Uf, 10V, Tant, Case A Rohs Compliant Vishay 69AH3020
CAP, 10UF, 10V, TANT, CASE A ROHS COMPLIANT: YES

CAP, 10UF, 10V, TANT, CASE A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1359874-TR3A106K010C0900 6845086 6845086P 59-TR3A106K010C0900 718-1460-2-ND 718-1460-6-ND TR3A106K010C0900 TR3A106K010C0900 TR3A106K010C0900 25R2667 46R1113
Product Name Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors SMD 10uF 10V Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 10Uf 10V, 0.9 Ohm, 0.1, 3216-18; Capacitance Vishay Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 10 F, 10%, 10 V, 1206 [3216 Metric] Rohs Compliant Vishay
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 10 volts 10 volts 10 volts 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C711U075AK2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1730271 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0101P50DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details