1µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 3Ohm
1µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 3Ohm
1µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 3Ohm
CAP TANT 1UF 10% 35V 1206
CAP TANT 1UF 10% 35V 1206
CAP TANT 1UF 10% 35V 1206
TANTALUM CAPACITOR, 1UF, 35V, 3 OHM, 0.1, 3216-18; Capacitance:1µF; Voltage(DC):35V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:3ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:160mA RoHS Compliant: Yes
CAPACITOR TANT, 1UF, 35V, 3 OHM, 0.1, 3216-18; Capacitance:1µF; Voltage(DC):35V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:3ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:160mA RoHS Compliant: Yes
| DigiKey | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-1531-2-ND | 718-1531-6-ND | TR3A105K035C3000 | TR3A105K035C3000 | TR3A105K035C3000 | 25R2666 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 1Uf, 35V, 3 Ohm, 0.1, 3216-18; Capacitance Vishay |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | |||
| Applications | General Purpose | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF |