1µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 3Ohm
1µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 3Ohm
1µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 3Ohm
CAPACITOR TANT, 1UF, 20V, 3 OHM, 0.1, 3216-18; Capacitance:1µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:3ohm RoHS Compliant: Yes
Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 1 F, 10%, 20 V, 1206 [3216 Metric], A RoHS Compliant: Yes
CAP TANT 1UF 10% 20V 1206
CAP TANT 1UF 10% 20V 1206
| DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-1828-1-ND | 718-1828-6-ND | 86K4567 | 08X2110 | TR3A105K020C3000 | TR3A105K020C3000 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitor Tant, 1Uf, 20V, 3 Ohm, 0.1, 3216-18; Capacitance Vishay | Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 1 F, 10%, 20 V, 1206 [3216 Metric], A Rohs Compliant Vishay | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; SMD | |||
| Applications | General Purpose | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF |