Vishay Intertechnology, Inc. TVS Diodes TPSMC39AHE3/9AT

Description
53.9V Clamp 27.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Request a Quote Datasheet
Description
53.9V Clamp 27.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - TPSMC39AHE3/9AT-ND - DigiKey
Thief River Falls, MN, United States
53.9V Clamp 27.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

53.9V Clamp 27.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS - TVS - Diodes - TPSMC39AHE3/9AT - 798332-TPSMC39AHE3/9AT - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - TPSMC39AHE3/9AT
798332-TPSMC39AHE3/9AT
TVS - TVS - Diodes - TPSMC39AHE3/9AT 798332-TPSMC39AHE3/9AT
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 798332-TPSMC39AHE3/9 AT Series: Automotive, AEC-Q101, PAR Packaging: Reel package Type: Zener Operating Temperature Range: -65°C ~ 185°C (TJ) Package: DO-214AB, SMC Applications: Automotive Mounting: SMD Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 33.3V Current - Peak Pulse (10/1000μs): 27.8A Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Part Status: Obsolete(EOL) Family Name: TPSMC39A Categories: Circuit Protection Minimum Breakdown Voltage: 37.1V Manufacturer Package: DO-214AB (SMCJ) Maximum Clamping Voltage: 53.9V Alternative Parts (Cross-Reference): SMCJ33A R7; SMCJ33A R6; SMCJ33A-HRA; SMCJ33-TP-HF; Introduction Date: August 15, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 798332-TPSMC39AHE3/9AT
Series: Automotive, AEC-Q101, PAR
Packaging: Reel package
Type: Zener
Operating Temperature Range: -65°C ~ 185°C (TJ)
Package: DO-214AB, SMC
Applications: Automotive
Mounting: SMD
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 33.3V
Current - Peak Pulse (10/1000μs): 27.8A
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Part Status: Obsolete(EOL)
Family Name: TPSMC39A
Categories: Circuit Protection
Minimum Breakdown Voltage: 37.1V
Manufacturer Package: DO-214AB (SMCJ)
Maximum Clamping Voltage: 53.9V
Alternative Parts (Cross-Reference): SMCJ33A R7; SMCJ33A R6; SMCJ33A-HRA; SMCJ33-TP-HF;
Introduction Date: August 15, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
TVS Protection Diode - 144-TPSMC39AHE3/9AT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-TPSMC39AHE3/9AT
TVS Protection Diode 144-TPSMC39AHE3/9AT
TVS DIODE 33.3VWM 53.9VC DO214AB Product overview: TPSMC39AHE3/9AT from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMC39AHE3/9AT can be used for catalog matching and distributor lookup.

TVS DIODE 33.3VWM 53.9VC DO214AB Product overview: TPSMC39AHE3/9AT from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMC39AHE3/9AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - TPSMC39AHE3/9AT - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
TPSMC39AHE3/9AT
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TPSMC39AHE3/9AT
TVS DIODE 33.3VWM 53.9VC DO214AB

TVS DIODE 33.3VWM 53.9VC DO214AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number TPSMC39AHE3/9AT-ND 798332-TPSMC39AHE3/9AT 144-TPSMC39AHE3/9AT TPSMC39AHE3/9AT
Product Name TVS Diodes TVS - TVS - Diodes - TPSMC39AHE3/9AT TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single Single
Package DO-214AB, SMC Tape & Reel (TR) DO-214AB (SMCJ)
Peak Pulse Power 1500 watts 1500 watts 1500 watts 1500 watts
VC 53.9 volts 53.9 volts 53.9 volts
Unlock Full Specs
to access all available technical data