Vishay Precision Group Tantalum Capacitors TP8T476M010C

Description
TANTALUM HIGH CV LEADFRAMELESS M
Request a Quote Datasheet
Description
TANTALUM HIGH CV LEADFRAMELESS M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-TP8T476M010CTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-TP8T476M010CTR-ND
Tantalum Capacitors 718-TP8T476M010CTR-ND
TANTALUM HIGH CV LEADFRAMELESS M

TANTALUM HIGH CV LEADFRAMELESS M

Buy Now Datasheet
Surface Mount Tantalum Capacitor, Microtanr, Tp8 Series, 47 F, 20%, 10 V, 1411 [3528-16 Metric] Rohs Compliant Vishay - 79X2113 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Microtanr, Tp8 Series, 47 F, 20%, 10 V, 1411 [3528-16 Metric] Rohs Compliant Vishay
79X2113
Surface Mount Tantalum Capacitor, Microtanr, Tp8 Series, 47 F, 20%, 10 V, 1411 [3528-16 Metric] Rohs Compliant Vishay 79X2113
Surface Mount Tantalum Capacitor, MICROTANr, TP8 Series, 47 F, 20%, 10 V, 1411 [3528-16 Metric] RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, MICROTANr, TP8 Series, 47 F, 20%, 10 V, 1411 [3528-16 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 718-TP8T476M010CTR-ND 79X2113
Product Name Tantalum Capacitors Surface Mount Tantalum Capacitor, Microtanr, Tp8 Series, 47 F, 20%, 10 V, 1411 [3528-16 Metric] Rohs Compliant Vishay
Electrolytic Capacitors Tantalum
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
Ceramic Capacitors - 1763-0504B103J500PW-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C124U7R5AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers