Vishay Precision Group Tantalum Capacitors TP3C107K010D0900AS

Description
TP3107K010CD0900AS
Request a Quote Datasheet
Description
TP3107K010CD0900AS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-TP3C107K010D0900ASDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-TP3C107K010D0900ASDKR-ND
Tantalum Capacitors 718-TP3C107K010D0900ASDKR-ND
TP3107K010CD0900AS

TP3107K010CD0900AS

Buy Now Datasheet
Tantalum Capacitors - 718-TP3C107K010D0900ASTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-TP3C107K010D0900ASTR-ND
Tantalum Capacitors 718-TP3C107K010D0900ASTR-ND
TP3107K010CD0900AS

TP3107K010CD0900AS

Buy Now Datasheet
Tantalum Capacitors - 718-TP3C107K010D0900ASCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-TP3C107K010D0900ASCT-ND
Tantalum Capacitors 718-TP3C107K010D0900ASCT-ND
TP3107K010CD0900AS

TP3107K010CD0900AS

Buy Now Datasheet
Tantalum Capacitors - TP3C107K010D0900AS - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TP3C107K010D0900AS
Tantalum Capacitors TP3C107K010D0900AS
TP3107K010CD0900AS

TP3107K010CD0900AS

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, Tantamountr, Aec-Q200 Tp3 Series, 100 F, 10%, 10 V Rohs Compliant Vishay - 58T5179 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, Aec-Q200 Tp3 Series, 100 F, 10%, 10 V Rohs Compliant Vishay
58T5179
Surface Mount Tantalum Capacitor, Tantamountr, Aec-Q200 Tp3 Series, 100 F, 10%, 10 V Rohs Compliant Vishay 58T5179
Surface Mount Tantalum Capacitor, TANTAMOUNTr, AEC-Q200 TP3 Series, 100 F, 10%, 10 V RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, AEC-Q200 TP3 Series, 100 F, 10%, 10 V RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 100Uf, 10V, Tant, Case C; Capacitance Vishay - 96X5021 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 10V, Tant, Case C; Capacitance Vishay
96X5021
Cap, 100Uf, 10V, Tant, Case C; Capacitance Vishay 96X5021
CAP, 100UF, 10V, TANT, CASE C; Capacitance:100µF; Voltage(DC):10V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.9ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:350mA; Case Size:2312 RoHS Compliant: Yes

CAP, 100UF, 10V, TANT, CASE C; Capacitance:100µF; Voltage(DC):10V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.9ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:350mA; Case Size:2312 RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 100Uf, 10V, Tant, Case C Rohs Compliant Vishay - 68AH0050 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 10V, Tant, Case C Rohs Compliant Vishay
68AH0050
Cap, 100Uf, 10V, Tant, Case C Rohs Compliant Vishay 68AH0050
CAP, 100UF, 10V, TANT, CASE C ROHS COMPLIANT: YES

CAP, 100UF, 10V, TANT, CASE C ROHS COMPLIANT: YES

Supplier's Site
Cap, 100Uf, 10V, Tant, Case C; Capacitance Vishay - 66AJ1947 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 10V, Tant, Case C; Capacitance Vishay
66AJ1947
Cap, 100Uf, 10V, Tant, Case C; Capacitance Vishay 66AJ1947
CAP, 100UF, 10V, TANT, CASE C; Capacitance:100µF; Voltage(DC):10V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.9ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:350mA; Case Size:2312 RoHS Compliant: Yes

CAP, 100UF, 10V, TANT, CASE C; Capacitance:100µF; Voltage(DC):10V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.9ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:350mA; Case Size:2312 RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TP3C107K010D0900AS - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TP3C107K010D0900AS
Capacitors - Tantalum Capacitors TP3C107K010D0900AS
TP3107K010CD0900AS

TP3107K010CD0900AS

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-TP3C107K010D0900ASDKR-ND 718-TP3C107K010D0900ASTR-ND TP3C107K010D0900AS 58T5179 96X5021 TP3C107K010D0900AS
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Surface Mount Tantalum Capacitor, Tantamountr, Aec-Q200 Tp3 Series, 100 F, 10%, 10 V Rohs Compliant Vishay Cap, 100Uf, 10V, Tant, Case C; Capacitance Vishay Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 157SVH050MGE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details