Vishay Precision Group Tantalum Capacitors TP3B106K016C2000AS

Description
TP3106K016BC2000AS
Request a Quote Datasheet
Description
TP3106K016BC2000AS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-TP3B106K016C2000ASDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-TP3B106K016C2000ASDKR-ND
Tantalum Capacitors 718-TP3B106K016C2000ASDKR-ND
TP3106K016BC2000AS

TP3106K016BC2000AS

Buy Now Datasheet
Tantalum Capacitors - 718-TP3B106K016C2000ASCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-TP3B106K016C2000ASCT-ND
Tantalum Capacitors 718-TP3B106K016C2000ASCT-ND
TP3106K016BC2000AS

TP3106K016BC2000AS

Buy Now Datasheet
Tantalum Capacitors - 718-TP3B106K016C2000ASTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-TP3B106K016C2000ASTR-ND
Tantalum Capacitors 718-TP3B106K016C2000ASTR-ND
TP3106K016BC2000AS

TP3106K016BC2000AS

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TP3B106K016C2000AS - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TP3B106K016C2000AS
Capacitors - Tantalum Capacitors TP3B106K016C2000AS
TP3106K016BC2000AS

TP3106K016BC2000AS

Supplier's Site
Cap, 10Uf, 16V, Tant, Case B; Capacitance Vishay - 96X4989 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 16V, Tant, Case B; Capacitance Vishay
96X4989
Cap, 10Uf, 16V, Tant, Case B; Capacitance Vishay 96X4989
CAP, 10UF, 16V, TANT, CASE B; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:2ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:210mA; Product Length:3.5mmRoHS Compliant: Yes

CAP, 10UF, 16V, TANT, CASE B; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:2ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:210mA; Product Length:3.5mmRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Uf, 16V, Tant, Case B; Capacitance Vishay - 66AJ1946 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 16V, Tant, Case B; Capacitance Vishay
66AJ1946
Cap, 10Uf, 16V, Tant, Case B; Capacitance Vishay 66AJ1946
CAP, 10UF, 16V, TANT, CASE B; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:2ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:210mA; Product Length:3.5mmRoHS Compliant: Yes

CAP, 10UF, 16V, TANT, CASE B; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:2ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:210mA; Product Length:3.5mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 718-TP3B106K016C2000ASDKR-ND 718-TP3B106K016C2000ASCT-ND TP3B106K016C2000AS 96X4989
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Cap, 10Uf, 16V, Tant, Case B; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701174 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Aluminum Polymer Capacitors - 2002-337XMPL2R5MG19 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 330 microF
View Details
4 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers