Vishay Precision Group Single FETs, MOSFETs TP0610K-T1-E3

Description
P-Channel 60V 185mA (Ta) 350mW (Ta) Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
P-Channel 60V 185mA (Ta) 350mW (Ta) Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - TP0610K-T1-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
TP0610K-T1-E3DKR-ND
Single FETs, MOSFETs TP0610K-T1-E3DKR-ND
P-Channel 60V 185mA (Ta) 350mW (Ta) Surface Mount SOT-23-3 (TO-236)

P-Channel 60V 185mA (Ta) 350mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - TP0610K-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
TP0610K-T1-E3TR-ND
Single FETs, MOSFETs TP0610K-T1-E3TR-ND
P-Channel 60V 185mA (Ta) 350mW (Ta) Surface Mount SOT-23-3 (TO-236)

P-Channel 60V 185mA (Ta) 350mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - TP0610K-T1-E3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
TP0610K-T1-E3CT-ND
Single FETs, MOSFETs TP0610K-T1-E3CT-ND
P-Channel 60V 185mA (Ta) 350mW (Ta) Surface Mount SOT-23-3 (TO-236)

P-Channel 60V 185mA (Ta) 350mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TP0610K-T1-E3 - 033383-TP0610K-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TP0610K-T1-E3
033383-TP0610K-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TP0610K-T1-E3 033383-TP0610K-T1-E3
Manufacturer: Vishay Win Source Part Number: 033383-TP0610K-T1-E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 350mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 185mA (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 1.7nC @ 15V Max Input Capacitance: 23pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 6 Ohm @ 500mA, 10V Alternative Parts (Cross-Reference): BSS84PL6327; TP0610K-T1; TP0610K; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 033383-TP0610K-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 350mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 185mA (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 1.7nC @ 15V
Max Input Capacitance: 23pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 6 Ohm @ 500mA, 10V
Alternative Parts (Cross-Reference): BSS84PL6327; TP0610K-T1; TP0610K;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
60V 185mA MOSFET Transistor
278-TP0610K-T1-E3
60V 185mA MOSFET Transistor 278-TP0610K-T1-E3
P-CH JFET, 60V, 185mA, 6R, TO-236, SM Product overview: TP0610K-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 185mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 185mA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TP0610K-T1-E3 can be used for catalog matching and distributor lookup.

P-CH JFET, 60V, 185mA, 6R, TO-236, SM Product overview: TP0610K-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 185mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 185mA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TP0610K-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - TP0610K-T1-E3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
TP0610K-T1-E3
Single FETs, MOSFETs TP0610K-T1-E3
MOSFET P-CH 60V 185MA SOT23-3

MOSFET P-CH 60V 185MA SOT23-3

Supplier's Site Datasheet
P Channel Mosfet, -60V, 185Ma, To-236; Channel Type Vishay - 35K3509 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -60V, 185Ma, To-236; Channel Type Vishay
35K3509
P Channel Mosfet, -60V, 185Ma, To-236; Channel Type Vishay 35K3509
P CHANNEL MOSFET, -60V, 185mA, TO-236; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:185mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

P CHANNEL MOSFET, -60V, 185mA, TO-236; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:185mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site
P Channel Mosfet, Full Reel; Channel Type Vishay - 57J5900 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, Full Reel; Channel Type Vishay
57J5900
P Channel Mosfet, Full Reel; Channel Type Vishay 57J5900
P CHANNEL MOSFET, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:185mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; Product Range:- RoHS Compliant: Yes

P CHANNEL MOSFET, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:185mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, P-Ch, -60V, -185A, Sot-23-3; Transistor Polarity Vishay - 61AC2438 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -60V, -185A, Sot-23-3; Transistor Polarity Vishay
61AC2438
Mosfet, P-Ch, -60V, -185A, Sot-23-3; Transistor Polarity Vishay 61AC2438
MOSFET, P-CH, -60V, -185A, SOT-23-3; Transistor Polarity:P Channel; Continuous Drain Current Id:-185mA; Drain Source Voltage Vds:-60V; On Resistance Rds(on):6ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-3V; Power RoHS Compliant: Yes

MOSFET, P-CH, -60V, -185A, SOT-23-3; Transistor Polarity:P Channel; Continuous Drain Current Id:-185mA; Drain Source Voltage Vds:-60V; On Resistance Rds(on):6ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-3V; Power RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - TP0610K-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TP0610K-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs TP0610K-T1-E3
MOSFET P-CH 60V 185MA SOT23-3

MOSFET P-CH 60V 185MA SOT23-3

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
TP0610K-T1-E3
Triode/MOS Tube/Transistor >> MOSFETs TP0610K-T1-E3
60V 185mA 6Ω@10V,500mA 350mW 3V@250uA P Channel SOT-23 MOSFETs ROHS

60V 185mA 6Ω@10V,500mA 350mW 3V@250uA P Channel SOT-23 MOSFETs ROHS

Supplier's Site Datasheet
MOSFET;P-Ch;VDSS -60V;RDS(ON) 10 Ohms;ID -185mA;TO-236 (SOT-23);PD 350mW;-55degc - 70026028 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET;P-Ch;VDSS -60V;RDS(ON) 10 Ohms;ID -185mA;TO-236 (SOT-23);PD 350mW;-55degc
70026028
MOSFET;P-Ch;VDSS -60V;RDS(ON) 10 Ohms;ID -185mA;TO-236 (SOT-23);PD 350mW;-55degc 70026028
MOSFET;P-Ch;VDSS -60V;RDS(ON) 10 Ohms;ID -185mA;TO-236 (SOT-23);PD 350mW;-55degc

MOSFET;P-Ch;VDSS -60V;RDS(ON) 10 Ohms;ID -185mA;TO-236 (SOT-23);PD 350mW;-55degc

Supplier's Site
Sheung Wan, Hong Kong
MOSFET -60V Vds 20V Vgs SOT-23

MOSFET -60V Vds 20V Vgs SOT-23

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number TP0610K-T1-E3DKR-ND 033383-TP0610K-T1-E3 278-TP0610K-T1-E3 TP0610K-T1-E3 35K3509 61AC2438 TP0610K-T1-E3 TP0610K-T1-E3 70026028 TP0610K-T1-E3
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - TP0610K-T1-E3 60V 185mA MOSFET Transistor Single FETs, MOSFETs P Channel Mosfet, -60V, 185Ma, To-236; Channel Type Vishay Mosfet, P-Ch, -60V, -185A, Sot-23-3; Transistor Polarity Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs MOSFET;P-Ch;VDSS -60V;RDS(ON) 10 Ohms;ID -185mA;TO-236 (SOT-23);PD 350mW;-55degc MOSFET
Polarity P-Channel P-Channel; P-Channel P-Channel P-Channel; P-Channel P-Channel P-Channel P-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3 (TO-236) SOT23; TO-236-3, SC-59, SOT-23-3 TO-3 TO-3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23 SOT23
V(BR)DSS 60 volts 60 volts 60 volts -60 volts
PD 350 milliwatts 350 milliwatts 350 milliwatts 350 milliwatts 350 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data