Vishay Intertechnology, Inc. Interface - Interface - Encoders, Decoders, Converters - TOIM5232-TR3 TOIM5232-TR3

Description
Manufacturer: Vishay Win Source Part Number: 112908-TOIM5232-TR3 Packaging: Reel - TR Type: Infrared Encoder/Decoder Mounting: SMD (SMT) Family Name: TOIM5232 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 20-QFN (4x4) Analog Supply Voltage: 2.7 V to 3.6 V Digital Supply Voltage: 2.7 V to 3.6 V Introduction Date: October 29, 2008 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 6k pcs
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 112908-TOIM5232-TR3 Packaging: Reel - TR Type: Infrared Encoder/Decoder Mounting: SMD (SMT) Family Name: TOIM5232 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 20-QFN (4x4) Analog Supply Voltage: 2.7 V to 3.6 V Digital Supply Voltage: 2.7 V to 3.6 V Introduction Date: October 29, 2008 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 6k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Encoders, Decoders, Converters - TOIM5232-TR3 - 112908-TOIM5232-TR3 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Encoders, Decoders, Converters - TOIM5232-TR3
112908-TOIM5232-TR3
Interface - Interface - Encoders, Decoders, Converters - TOIM5232-TR3 112908-TOIM5232-TR3
Manufacturer: Vishay Win Source Part Number: 112908-TOIM5232-TR3 Packaging: Reel - TR Type: Infrared Encoder/Decoder Mounting: SMD (SMT) Family Name: TOIM5232 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 20-QFN (4x4) Analog Supply Voltage: 2.7 V to 3.6 V Digital Supply Voltage: 2.7 V to 3.6 V Introduction Date: October 29, 2008 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 6k pcs

Manufacturer: Vishay
Win Source Part Number: 112908-TOIM5232-TR3
Packaging: Reel - TR
Type: Infrared Encoder/Decoder
Mounting: SMD (SMT)
Family Name: TOIM5232
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 20-QFN (4x4)
Analog Supply Voltage: 2.7 V to 3.6 V
Digital Supply Voltage: 2.7 V to 3.6 V
Introduction Date: October 29, 2008
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 6k pcs

Buy Now Datasheet
QFN Interface Transceiver IC - 709-TOIM5232-TR3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
QFN Interface Transceiver IC
709-TOIM5232-TR3
QFN Interface Transceiver IC 709-TOIM5232-TR3
IC SIR ENDEC IRDA 115.2K 20-QFN Product overview: TOIM5232-TR3 from Vishay Semiconductor - Opto Division is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, QFN, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-TOIM5232-TR3 can be used for catalog matching and distributor lookup.

IC SIR ENDEC IRDA 115.2K 20-QFN Product overview: TOIM5232-TR3 from Vishay Semiconductor - Opto Division is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, QFN, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-TOIM5232-TR3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters - TOIM5232-TR3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
TOIM5232-TR3
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters TOIM5232-TR3
IC SIR ENDEC IRDA 115.2K 20-QFN

IC SIR ENDEC IRDA 115.2K 20-QFN

Supplier's Site
Encoders, Decoders, Converters - TOIM5232-TR3 - ODG (Origin Data Global)
Shenzhen, China
Encoders, Decoders, Converters
TOIM5232-TR3
Encoders, Decoders, Converters TOIM5232-TR3
IC SIR ENDEC IRDA 115.2K 20-QFN

IC SIR ENDEC IRDA 115.2K 20-QFN

Supplier's Site Datasheet
Encoders, Decoders, Converters - TOIM5232-TR3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Encoders, Decoders, Converters
TOIM5232-TR3
Encoders, Decoders, Converters TOIM5232-TR3
Infrared Encoder/Decoder IC 20-QFN (4x4)

Infrared Encoder/Decoder IC 20-QFN (4x4)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 112908-TOIM5232-TR3 709-TOIM5232-TR3 TOIM5232-TR3 TOIM5232-TR3 TOIM5232-TR3
Product Name Interface - Interface - Encoders, Decoders, Converters - TOIM5232-TR3 QFN Interface Transceiver IC Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters Encoders, Decoders, Converters Encoders, Decoders, Converters
Package Type 20-QFN (4x4) Tape & Reel (TR) 20-WFQFN Exposed Pad 20-WFQFN Exposed Pad 20-WFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

 - A3910EEETR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type DFN-8
View Details
RF Front End (LNA + PA) - AWL9280Q7 - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Device Type Front End
Features RoHS
View Details
Interface - Specialized - 54LS610JD/B - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
3 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details