Vishay Intertechnology, Inc. RES 9.76K OHM 1/2W 0.1% 2512 TNPW25129K76BEEG

Description
RES 9.76Kohm 1/2W 0.1% 2512
Request a Quote
Description
RES 9.76Kohm 1/2W 0.1% 2512
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 9.76K OHM 1/2W 0.1% 2512 - TNPW25129K76BEEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.76K OHM 1/2W 0.1% 2512
TNPW25129K76BEEG
RES 9.76K OHM 1/2W 0.1% 2512 TNPW25129K76BEEG
RES 9.76Kohm 1/2W 0.1% 2512

RES 9.76Kohm 1/2W 0.1% 2512

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW25129K76BEEG
Product Name RES 9.76K OHM 1/2W 0.1% 2512
Mounting / Packaging 2512
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1691789 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/4CT52R682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers