VISHAY INTERTECHNOLOGY, INC.
TNPW2512768RFETG -- RES 768 OHM 1/2W 1% 2512
Vishay Intertechnology, Inc.
RES 768 OHM 1/2W 1% 2512
TNPW2512768RFETG
Description
RES 768ohm 1/2W 1% 2512
Request a Quote
Email Supplier
Description
RES 768ohm 1/2W 1% 2512
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
TNPW2512768RFETG |
|
Product Name
|
RES 768 OHM 1/2W 1% 2512 |
|
Mounting / Packaging
|
2512
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Wire wound
Mounting / Packaging
Axial Leads; Aluminium housed
Temperature Coefficient
100 ±ppm/°C
View Details
Mounting / Packaging
Nonstandard
Resistance Range
0.0330 ohms
Power Rating
5 watts
View Details