Vishay Intertechnology, Inc. RES 750 OHM 1/2W 0.1% 2512 TNPW2512750RBEEY

Description
RES 750ohm 1/2W 0.1% 2512
Request a Quote Datasheet
Description
RES 750ohm 1/2W 0.1% 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 750 OHM 1/2W 0.1% 2512 - TNPW2512750RBEEY - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750 OHM 1/2W 0.1% 2512
TNPW2512750RBEEY
RES 750 OHM 1/2W 0.1% 2512 TNPW2512750RBEEY
RES 750ohm 1/2W 0.1% 2512

RES 750ohm 1/2W 0.1% 2512

Supplier's Site
Chip Resistor - Surface Mount - TNPW2512750RBEEY - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW2512750RBEEY
Chip Resistor - Surface Mount TNPW2512750RBEEY
RES 750 OHM 0.1% 1/2W 2512

RES 750 OHM 0.1% 1/2W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number TNPW2512750RBEEY TNPW2512750RBEEY
Product Name RES 750 OHM 1/2W 0.1% 2512 Chip Resistor - Surface Mount
Mounting / Packaging 2512
Resistance Range 750 ohms 750 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176094-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140000 ohms
View Details
3 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD364JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details