Vishay Intertechnology, Inc. Vishay/DaleRES 5.60K OHM 1/2W 0.1% 2512 TNPW25125K60BEEY

Description
Vishay/DaleRES 5.60Kohm 1/2W 0.1% 2512
Request a Quote
Description
Vishay/DaleRES 5.60Kohm 1/2W 0.1% 2512
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 5.60K OHM 1/2W 0.1% 2512 - TNPW25125K60BEEY - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 5.60K OHM 1/2W 0.1% 2512
TNPW25125K60BEEY
Vishay/DaleRES 5.60K OHM 1/2W 0.1% 2512 TNPW25125K60BEEY
Vishay/DaleRES 5.60Kohm 1/2W 0.1% 2512

Vishay/DaleRES 5.60Kohm 1/2W 0.1% 2512

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW25125K60BEEY
Product Name Vishay/DaleRES 5.60K OHM 1/2W 0.1% 2512
Mounting / Packaging 2512
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364756 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details