VISHAY INTERTECHNOLOGY, INC.
TNPW251256R2FEEY -- RES 56.2 OHM 1/2W 1% 2512
Vishay Intertechnology, Inc.
RES 56.2 OHM 1/2W 1% 2512
TNPW251256R2FEEY
Description
RES 56.2ohm 1/2W 1% 2512
Request a Quote
Email Supplier
Description
RES 56.2ohm 1/2W 1% 2512
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
TNPW251256R2FEEY |
|
Product Name
|
RES 56.2 OHM 1/2W 1% 2512 |
|
Mounting / Packaging
|
2512
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thick Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
0.2200 ohms
View Details
2 suppliers
Technology / Construction
Metal foil
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS; No
View Details
Configuration
Single Resistor
Category / Application
Automotive; Braking Resistor; Industrial; Power Applications
Technology / Construction
Wirewound
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details