Vishay/DaleRES 523ohm 1/2W 0.1% 2512
RES 523 OHM 0.1% 1/2W 2512
| ASAP Semiconductor LLC | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Chip Resistors |
| Product Number | TNPW2512523RBEEY | TNPW2512523RBEEY |
| Product Name | Vishay/DaleRES 523 OHM 1/2W 0.1% 2512 | Chip Resistor - Surface Mount |
| Mounting / Packaging | 2512 | |
| Resistance Range | 523 ohms | 523 ohms |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |