Vishay Intertechnology, Inc. RES 510 OHM 1/2W 0.1% 2512 TNPW2512510RBEEG

Description
RES 510ohm 1/2W 0.1% 2512
Request a Quote
Description
RES 510ohm 1/2W 0.1% 2512
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 510 OHM 1/2W 0.1% 2512 - TNPW2512510RBEEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 510 OHM 1/2W 0.1% 2512
TNPW2512510RBEEG
RES 510 OHM 1/2W 0.1% 2512 TNPW2512510RBEEG
RES 510ohm 1/2W 0.1% 2512

RES 510ohm 1/2W 0.1% 2512

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW2512510RBEEG
Product Name RES 510 OHM 1/2W 0.1% 2512
Mounting / Packaging 2512
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 453 ohms
View Details
2 suppliers
Through Hole Resistors - 1363296 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R181JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers