Vishay Intertechnology, Inc. RES 4.75K OHM 1/2W 0.1% 2512 TNPW25124K75BEEG

Description
RES 4.75Kohm 1/2W 0.1% 2512
Request a Quote
Description
RES 4.75Kohm 1/2W 0.1% 2512
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 4.75K OHM 1/2W 0.1% 2512 - TNPW25124K75BEEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.75K OHM 1/2W 0.1% 2512
TNPW25124K75BEEG
RES 4.75K OHM 1/2W 0.1% 2512 TNPW25124K75BEEG
RES 4.75Kohm 1/2W 0.1% 2512

RES 4.75Kohm 1/2W 0.1% 2512

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW25124K75BEEG
Product Name RES 4.75K OHM 1/2W 0.1% 2512
Mounting / Packaging 2512
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1580287 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details