VISHAY INTERTECHNOLOGY, INC.
TNPW25124K30FHTG -- RES 4.3K OHM 1/2W 1% 2512
Vishay Intertechnology, Inc.
RES 4.3K OHM 1/2W 1% 2512
TNPW25124K30FHTG
Description
RES 4.3Kohm 1/2W 1% 2512
Request a Quote
Email Supplier
Description
RES 4.3Kohm 1/2W 1% 2512
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
TNPW25124K30FHTG |
|
Product Name
|
RES 4.3K OHM 1/2W 1% 2512 |
|
Mounting / Packaging
|
2512
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Configuration
Single Resistor
Category / Application
Automotive; Braking Resistor; Industrial; Power Applications
Technology / Construction
Wirewound
View Details
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
127 ohms
View Details
2 suppliers