VISHAY INTERTECHNOLOGY, INC.
TNPW25124K30FETG -- RES 4.3K OHM 1/2W 1% 2512
Vishay Intertechnology, Inc.
RES 4.3K OHM 1/2W 1% 2512
TNPW25124K30FETG
Description
RES 4.3Kohm 1/2W 1% 2512
Request a Quote
Email Supplier
Description
RES 4.3Kohm 1/2W 1% 2512
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
TNPW25124K30FETG |
|
Product Name
|
RES 4.3K OHM 1/2W 1% 2512 |
|
Mounting / Packaging
|
2512
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction
Metal Foil
View Details
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
2 suppliers