Vishay Intertechnology, Inc. RES 49.9K OHM 1/2W 0.1% 2512 TNPW251249K9BEEY

Description
RES 49.9Kohm 1/2W 0.1% 2512
Request a Quote
Description
RES 49.9Kohm 1/2W 0.1% 2512
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 49.9K OHM 1/2W 0.1% 2512 - TNPW251249K9BEEY - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9K OHM 1/2W 0.1% 2512
TNPW251249K9BEEY
RES 49.9K OHM 1/2W 0.1% 2512 TNPW251249K9BEEY
RES 49.9Kohm 1/2W 0.1% 2512

RES 49.9Kohm 1/2W 0.1% 2512

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW251249K9BEEY
Product Name RES 49.9K OHM 1/2W 0.1% 2512
Mounting / Packaging 2512
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R754JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through-Hole Resistors - 1-1623719-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10000 ohms
Tolerance 10 +/- %
View Details
2 suppliers