Vishay Intertechnology, Inc. RES 442 OHM 1/2W 0.1% 2512 TNPW2512442RBEEG

Description
RES 442ohm 1/2W 0.1% 2512
Request a Quote
Description
RES 442ohm 1/2W 0.1% 2512
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 442 OHM 1/2W 0.1% 2512 - TNPW2512442RBEEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 442 OHM 1/2W 0.1% 2512
TNPW2512442RBEEG
RES 442 OHM 1/2W 0.1% 2512 TNPW2512442RBEEG
RES 442ohm 1/2W 0.1% 2512

RES 442ohm 1/2W 0.1% 2512

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW2512442RBEEG
Product Name RES 442 OHM 1/2W 0.1% 2512
Mounting / Packaging 2512
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/2CT52R511JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details