Vishay Intertechnology, Inc. RES 392K OHM 1/2W 0.1% 2512 TNPW2512392KBEEG

Description
RES 392Kohm 1/2W 0.1% 2512
Request a Quote
Description
RES 392Kohm 1/2W 0.1% 2512
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 392K OHM 1/2W 0.1% 2512 - TNPW2512392KBEEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 392K OHM 1/2W 0.1% 2512
TNPW2512392KBEEG
RES 392K OHM 1/2W 0.1% 2512 TNPW2512392KBEEG
RES 392Kohm 1/2W 0.1% 2512

RES 392Kohm 1/2W 0.1% 2512

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW2512392KBEEG
Product Name RES 392K OHM 1/2W 0.1% 2512
Mounting / Packaging 2512
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1363322 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details