Vishay Intertechnology, Inc. RES 36.5K OHM 1/2W 0.1% 2512 TNPW251236K5BEEG

Description
RES 36.5Kohm 1/2W 0.1% 2512
Request a Quote
Description
RES 36.5Kohm 1/2W 0.1% 2512
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 36.5K OHM 1/2W 0.1% 2512 - TNPW251236K5BEEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 36.5K OHM 1/2W 0.1% 2512
TNPW251236K5BEEG
RES 36.5K OHM 1/2W 0.1% 2512 TNPW251236K5BEEG
RES 36.5Kohm 1/2W 0.1% 2512

RES 36.5Kohm 1/2W 0.1% 2512

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW251236K5BEEG
Product Name RES 36.5K OHM 1/2W 0.1% 2512
Mounting / Packaging 2512
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1311317 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details