Vishay Intertechnology, Inc. RES 357K OHM 1/2W 0.1% 2512 TNPW2512357KBEEY

Description
RES 357Kohm 1/2W 0.1% 2512
Request a Quote
Description
RES 357Kohm 1/2W 0.1% 2512
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 357K OHM 1/2W 0.1% 2512 - TNPW2512357KBEEY - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 357K OHM 1/2W 0.1% 2512
TNPW2512357KBEEY
RES 357K OHM 1/2W 0.1% 2512 TNPW2512357KBEEY
RES 357Kohm 1/2W 0.1% 2512

RES 357Kohm 1/2W 0.1% 2512

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW2512357KBEEY
Product Name RES 357K OHM 1/2W 0.1% 2512
Mounting / Packaging 2512
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details