Vishay Intertechnology, Inc. RES 1.96K OHM 1/2W 0.1% 2512 TNPW25121K96BEEG

Description
RES 1.96Kohm 1/2W 0.1% 2512
Request a Quote
Description
RES 1.96Kohm 1/2W 0.1% 2512
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 1.96K OHM 1/2W 0.1% 2512 - TNPW25121K96BEEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.96K OHM 1/2W 0.1% 2512
TNPW25121K96BEEG
RES 1.96K OHM 1/2W 0.1% 2512 TNPW25121K96BEEG
RES 1.96Kohm 1/2W 0.1% 2512

RES 1.96Kohm 1/2W 0.1% 2512

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW25121K96BEEG
Product Name RES 1.96K OHM 1/2W 0.1% 2512
Mounting / Packaging 2512
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1311259 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers