Vishay Intertechnology, Inc. RES 1.60K OHM 1/2W 0.1% 2512 TNPW25121K60BEEY

Description
RES 1.60Kohm 1/2W 0.1% 2512
Request a Quote
Description
RES 1.60Kohm 1/2W 0.1% 2512
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 1.60K OHM 1/2W 0.1% 2512 - TNPW25121K60BEEY - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.60K OHM 1/2W 0.1% 2512
TNPW25121K60BEEY
RES 1.60K OHM 1/2W 0.1% 2512 TNPW25121K60BEEY
RES 1.60Kohm 1/2W 0.1% 2512

RES 1.60Kohm 1/2W 0.1% 2512

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW25121K60BEEY
Product Name RES 1.60K OHM 1/2W 0.1% 2512
Mounting / Packaging 2512
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R393JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details