Vishay Intertechnology, Inc. RES 1.13K OHM 1/2W 0.1% 2512 TNPW25121K13BEEY

Description
RES 1.13Kohm 1/2W 0.1% 2512
Request a Quote
Description
RES 1.13Kohm 1/2W 0.1% 2512
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 1.13K OHM 1/2W 0.1% 2512 - TNPW25121K13BEEY - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.13K OHM 1/2W 0.1% 2512
TNPW25121K13BEEY
RES 1.13K OHM 1/2W 0.1% 2512 TNPW25121K13BEEY
RES 1.13Kohm 1/2W 0.1% 2512

RES 1.13Kohm 1/2W 0.1% 2512

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW25121K13BEEY
Product Name RES 1.13K OHM 1/2W 0.1% 2512
Mounting / Packaging 2512
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Resistor Mounting Brackets - 1260442 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details