Vishay Intertechnology, Inc. Vishay/DaleRES 1.10K OHM 1/2W 0.1% 2512 TNPW25121K10BEEY

Description
Vishay/DaleRES 1.10Kohm 1/2W 0.1% 2512
Request a Quote Datasheet
Description
Vishay/DaleRES 1.10Kohm 1/2W 0.1% 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 1.10K OHM 1/2W 0.1% 2512 - TNPW25121K10BEEY - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 1.10K OHM 1/2W 0.1% 2512
TNPW25121K10BEEY
Vishay/DaleRES 1.10K OHM 1/2W 0.1% 2512 TNPW25121K10BEEY
Vishay/DaleRES 1.10Kohm 1/2W 0.1% 2512

Vishay/DaleRES 1.10Kohm 1/2W 0.1% 2512

Supplier's Site
Chip Resistor - Surface Mount - TNPW25121K10BEEY - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW25121K10BEEY
Chip Resistor - Surface Mount TNPW25121K10BEEY
RES 1.1K OHM 0.1% 1/2W 2512

RES 1.1K OHM 0.1% 1/2W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number TNPW25121K10BEEY TNPW25121K10BEEY
Product Name Vishay/DaleRES 1.10K OHM 1/2W 0.1% 2512 Chip Resistor - Surface Mount
Mounting / Packaging 2512
Resistance Range 1100 ohms 1100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1676247-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200 ohms
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details