Vishay Intertechnology, Inc. Vishay/DaleRES 1.00K OHM 1/2W 0.1% 2512 TNPW25121K00BEEY

Description
Vishay/DaleRES 1.00Kohm 1/2W 0.1% 2512
Request a Quote Datasheet
Description
Vishay/DaleRES 1.00Kohm 1/2W 0.1% 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 1.00K OHM 1/2W 0.1% 2512 - TNPW25121K00BEEY - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 1.00K OHM 1/2W 0.1% 2512
TNPW25121K00BEEY
Vishay/DaleRES 1.00K OHM 1/2W 0.1% 2512 TNPW25121K00BEEY
Vishay/DaleRES 1.00Kohm 1/2W 0.1% 2512

Vishay/DaleRES 1.00Kohm 1/2W 0.1% 2512

Supplier's Site
Chip Resistor - Surface Mount - TNPW25121K00BEEY - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW25121K00BEEY
Chip Resistor - Surface Mount TNPW25121K00BEEY
RES 1K OHM 0.1% 1/2W 2512

RES 1K OHM 0.1% 1/2W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number TNPW25121K00BEEY TNPW25121K00BEEY
Product Name Vishay/DaleRES 1.00K OHM 1/2W 0.1% 2512 Chip Resistor - Surface Mount
Mounting / Packaging 2512
Resistance Range 1000 ohms 1000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 2573149 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 4.7 ohms
View Details