Vishay Intertechnology, Inc. RES 18.0K OHM 1/2W 0.1% 2512 TNPW251218K0BEEG

Description
RES 18.0Kohm 1/2W 0.1% 2512
Request a Quote
Description
RES 18.0Kohm 1/2W 0.1% 2512
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 18.0K OHM 1/2W 0.1% 2512 - TNPW251218K0BEEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.0K OHM 1/2W 0.1% 2512
TNPW251218K0BEEG
RES 18.0K OHM 1/2W 0.1% 2512 TNPW251218K0BEEG
RES 18.0Kohm 1/2W 0.1% 2512

RES 18.0Kohm 1/2W 0.1% 2512

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW251218K0BEEG
Product Name RES 18.0K OHM 1/2W 0.1% 2512
Mounting / Packaging 2512
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15400 ohms
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details