Vishay Intertechnology, Inc. RES 15.0K OHM 1/2W 0.1% 2512 TNPW251215K0BETG

Description
RES 15.0Kohm 1/2W 0.1% 2512
Request a Quote
Description
RES 15.0Kohm 1/2W 0.1% 2512
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 15.0K OHM 1/2W 0.1% 2512 - TNPW251215K0BETG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.0K OHM 1/2W 0.1% 2512
TNPW251215K0BETG
RES 15.0K OHM 1/2W 0.1% 2512 TNPW251215K0BETG
RES 15.0Kohm 1/2W 0.1% 2512

RES 15.0Kohm 1/2W 0.1% 2512

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW251215K0BETG
Product Name RES 15.0K OHM 1/2W 0.1% 2512
Mounting / Packaging 2512
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1580304 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole; To-220
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers