Vishay Intertechnology, Inc. RES 10.2K OHM 1/2W 0.1% 2512 TNPW251210K2BEEY

Description
RES 10.2Kohm 1/2W 0.1% 2512
Request a Quote
Description
RES 10.2Kohm 1/2W 0.1% 2512
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 10.2K OHM 1/2W 0.1% 2512 - TNPW251210K2BEEY - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.2K OHM 1/2W 0.1% 2512
TNPW251210K2BEEY
RES 10.2K OHM 1/2W 0.1% 2512 TNPW251210K2BEEY
RES 10.2Kohm 1/2W 0.1% 2512

RES 10.2Kohm 1/2W 0.1% 2512

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW251210K2BEEY
Product Name RES 10.2K OHM 1/2W 0.1% 2512
Mounting / Packaging 2512
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details