Vishay Intertechnology, Inc. RES 9.09K OHM .40W 0.1% 2010 TNPW20109K09BEEF

Description
RES 9.09Kohm .40W 0.1% 2010
Request a Quote
Description
RES 9.09Kohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 9.09K OHM .40W 0.1% 2010 - TNPW20109K09BEEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.09K OHM .40W 0.1% 2010
TNPW20109K09BEEF
RES 9.09K OHM .40W 0.1% 2010 TNPW20109K09BEEF
RES 9.09Kohm .40W 0.1% 2010

RES 9.09Kohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW20109K09BEEF
Product Name RES 9.09K OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details