Vishay Intertechnology, Inc. RES 7.15K OHM .40W 0.1% 2010 TNPW20107K15BEEF

Description
RES 7.15Kohm .40W 0.1% 2010
Request a Quote
Description
RES 7.15Kohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 7.15K OHM .40W 0.1% 2010 - TNPW20107K15BEEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.15K OHM .40W 0.1% 2010
TNPW20107K15BEEF
RES 7.15K OHM .40W 0.1% 2010 TNPW20107K15BEEF
RES 7.15Kohm .40W 0.1% 2010

RES 7.15Kohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW20107K15BEEF
Product Name RES 7.15K OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details