Vishay Intertechnology, Inc. RES 5.11K OHM .40W 0.1% 2010 TNPW20105K11BEEY

Description
RES 5.11Kohm .40W 0.1% 2010
Request a Quote
Description
RES 5.11Kohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 5.11K OHM .40W 0.1% 2010 - TNPW20105K11BEEY - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.11K OHM .40W 0.1% 2010
TNPW20105K11BEEY
RES 5.11K OHM .40W 0.1% 2010 TNPW20105K11BEEY
RES 5.11Kohm .40W 0.1% 2010

RES 5.11Kohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW20105K11BEEY
Product Name RES 5.11K OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details