Vishay Intertechnology, Inc. RES 590K OHM .40W 0.1% 2010 TNPW2010590KBETF

Description
RES 590Kohm .40W 0.1% 2010
Request a Quote
Description
RES 590Kohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 590K OHM .40W 0.1% 2010 - TNPW2010590KBETF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 590K OHM .40W 0.1% 2010
TNPW2010590KBETF
RES 590K OHM .40W 0.1% 2010 TNPW2010590KBETF
RES 590Kohm .40W 0.1% 2010

RES 590Kohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW2010590KBETF
Product Name RES 590K OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1249302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details