Vishay Intertechnology, Inc. Vishay/DaleRES 53.6K OHM .40W 0.1% 2010 TNPW201053K6BETF

Description
Vishay/DaleRES 53.6Kohm .40W 0.1% 2010
Request a Quote
Description
Vishay/DaleRES 53.6Kohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 53.6K OHM .40W 0.1% 2010 - TNPW201053K6BETF - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 53.6K OHM .40W 0.1% 2010
TNPW201053K6BETF
Vishay/DaleRES 53.6K OHM .40W 0.1% 2010 TNPW201053K6BETF
Vishay/DaleRES 53.6Kohm .40W 0.1% 2010

Vishay/DaleRES 53.6Kohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW201053K6BETF
Product Name Vishay/DaleRES 53.6K OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details