VISHAY INTERTECHNOLOGY, INC.
TNPW201051R0FHEY -- RES 51 OHM 0.4W 1% 2010
Vishay Intertechnology, Inc.
RES 51 OHM 0.4W 1% 2010
TNPW201051R0FHEY
Description
RES 51ohm 0.4W 1% 2010
Request a Quote
Email Supplier
Description
RES 51ohm 0.4W 1% 2010
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
TNPW201051R0FHEY |
|
Product Name
|
RES 51 OHM 0.4W 1% 2010 |
|
Mounting / Packaging
|
2010
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration
Single Resistor
Category / Application
General Use; High Voltage Resistor
Technology / Construction
Thick Film (Chip)
View Details
Technology / Construction
Wire wound
Mounting / Packaging
Solder
Standards and Certifications
RoHS; No
View Details
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction
Metal Foil
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details