Vishay Intertechnology, Inc. Vishay/DaleRES 4.32K OHM .40W 0.1% 2010 TNPW20104K32BEEF

Description
Vishay/DaleRES 4.32Kohm .40W 0.1% 2010
Request a Quote
Description
Vishay/DaleRES 4.32Kohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 4.32K OHM .40W 0.1% 2010 - TNPW20104K32BEEF - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 4.32K OHM .40W 0.1% 2010
TNPW20104K32BEEF
Vishay/DaleRES 4.32K OHM .40W 0.1% 2010 TNPW20104K32BEEF
Vishay/DaleRES 4.32Kohm .40W 0.1% 2010

Vishay/DaleRES 4.32Kohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW20104K32BEEF
Product Name Vishay/DaleRES 4.32K OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1363312 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers